NEN-ISO/IEC 18033-4
Information technology - Security techniques - Encryption algorithms - Part 4: Stream ciphers
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 January 2012 |
| Status: | active |
| Page Count: | 102 |
| ICS Code (IT Security): | 35.030 |
scope:
This part of ISO/IEC 18033 specifies a) output functions to combine a keystream with plaintext, b) keystream generators for producing keystream, and c) object identifiers assigned to dedicated keystream generators in accordance with ISO/IEC 9834.
Document History
NEN-ISO/IEC 18033-4
January 1, 2012
Information technology - Security techniques - Encryption algorithms - Part 4: Stream ciphers
This part of ISO/IEC 18033 specifies a) output functions to combine a keystream with plaintext, b) keystream generators for producing keystream, and c) object identifiers assigned to dedicated...
January 1, 2010
Information technology - Security techniques - Encryption algorithms - Part 4: Stream ciphers - Amendment 1: Rabbit and Decim
A description is not available for this item.
August 1, 2005
Information technology - Security techniques - Encryption algorithms - Part 4: Stream ciphers
This part of ISO/IEC 18033 specifies stream cipher algorithms. A stream cipher is an encryption mechanism that uses a keystream to encrypt a plaintext in bitwise or block-wise manner. There are two...