NEN-EN 453

Food processing machinery - Dough mixers - Safety and hygiene requirements

active, Most Current
Organization: NEN
Publication Date: 1 November 2014
Status: active
Page Count: 50
ICS Code (Plants and equipment for the food industry): 67.260
scope:

NEN-EN 453 specifies safety and hygiene requirements for the design and manufacture of dough mixers with rotating bowls of capacity greater than or equal to 5 L1) and less than or equal to 500 L. These dough mixers are used separately or in a line in the food industry and shops (pastry-making, bakeries, confectionery, etc.) for manufacturing of dough by mixing flour, water and other ingredients. These machines can be fed by hand or mechanically. These machines are sometimes used in other industries (e.g. pharmaceutical industry, chemical industry, printing), but hazards related to these uses are not dealt with in this standard. This European Standard deals with all significant hazards, hazardous situations and events relevant to the transport, installation, adjustment, operation, cleaning, maintenance, dismantling, disassembling and scrapping of dough mixers, when they are used as intended and under the conditions of misuse which are reasonably foreseeable by the manufacturer (see Clause 4).

Document History

NEN-EN 453
November 1, 2014
Food processing machinery - Dough mixers - Safety and hygiene requirements
NEN-EN 453 specifies safety and hygiene requirements for the design and manufacture of dough mixers with rotating bowls of capacity greater than or equal to 5 L1) and less than or equal to 500 L....
November 1, 2011
Food processing machinery - Dough mixers - Safety and hygiene requirements
NEN-EN 453 specifies safety and hygiene requirements for the design and manufacture of dough mixers with rotating bowls of capacity greater than or equal to 5 L1) and less than or equal to 500 L....
January 1, 2010
Food processing machinery - Dough mixers - Safety and hygiene requirements
This standard specifies safety and hygiene requirements for the design and manufacture of dough mixers with rotating bowls of capacity greater than or equal to 5 and less than or equal to 500 l....
April 1, 2000
Food processing machinery - Dough mixers - Safety and hygiene requirements
This standard specifies safety and hygiene requirements for the design and manufacture of bakery and pastry mixers with rotating bowls from 10 litres. These dough mixers are used to process various...
November 1, 1994
Food processing machinery - Dough mixers - Safety and hygiene requirements
This standard specifies safety and hygiene requirements for the design and manufacture of bakery and pastry mixers with rotating bowls from 10 litres. These dough mixers are used to process various...

References

Advertisement