NEN-EN 453
Food processing machinery - Dough mixers - Safety and hygiene requirements
| Organization: | NEN |
| Publication Date: | 1 November 2011 |
| Status: | inactive |
| Page Count: | 42 |
| ICS Code (Plants and equipment for the food industry): | 67.260 |
scope:
NEN-EN 453 specifies safety and hygiene requirements for the design and manufacture of dough mixers with rotating bowls of capacity greater than or equal to 5 L1) and less than or equal to 500 L. These dough mixers are used separately or in a line in the food industry and shops (pastry-making, bakeries, confectionery, etc.) for manufacturing of dough by mixing flour, water and other ingredients. These machines can be fed by hand or mechanically. These machines are sometimes used in other industries (e.g. pharmaceutical industry, chemical industry, printing), but hazards related to these uses are not dealt with in this standard. This European Standard deals with all significant hazards, hazardous situations and events relevant to the transport, installation, adjustment, operation, cleaning, maintenance, dismantling, disassembling and scrapping of dough mixers, when they are used as intended and under the conditions of misuse which are reasonably foreseeable by the manufacturer (see Clause 4).
Document History