NEN-ISO 37/C1

Rubber, vulcanized or thermoplastic - Determination of tensile stress-strain properties

inactive
Organization: NEN
Publication Date: 1 January 2008
Status: inactive
Page Count: 4
ICS Code (Rubber): 83.060

Document History

November 1, 2017
Rubber, vulcanized or thermoplastic - Determination of tensile stress-strain properties
NEN-ISO 37 specifies a method for the determination of the tensile stress-strain properties of vulcanized and thermoplastic rubbers. The properties which can be determined are tensile strength,...
December 1, 2011
Rubber, vulcanized or thermoplastic - Determination of tensile stress-strain properties
This International Standard describes a method for the determination of the tensile stress-strain properties of vulcanized and thermoplastic rubbers. The properties which can be determined are...
NEN-ISO 37/C1
January 1, 2008
Rubber, vulcanized or thermoplastic - Determination of tensile stress-strain properties
A description is not available for this item.
August 1, 2005
Rubber, vulcanized or thermoplastic - Determination of tensile stress-strain properties
This International Standard describes a method for the determination of the tensile stress-strain properties of vulcanized and thermoplastic rubbers. The properties which can be determined are...
July 1, 1994
Rubber, vulcanized or thermoplastic - Determination of tensile stress-strain properties
This International Standard describes a method for the determination of tensile stress-strain properties of vulcanized and thermoplastic rubbers. The properties which may be determined are the...
Advertisement