NEN-ISO 37

Rubber, vulcanized or thermoplastic - Determination of tensile stress-strain properties

inactive
Organization: NEN
Publication Date: 1 December 2011
Status: inactive
Page Count: 34
ICS Code (Rubber): 83.060
scope:

This International Standard describes a method for the determination of the tensile stress-strain properties of vulcanized and thermoplastic rubbers. The properties which can be determined are tensile strength, elongation at break, stress at a given elongation, elongation at a given stress, stress at yield and elongation at yield. The measurement of stress and strain at yield applies only to some thermoplastic rubbers and certain other compounds.

Document History

November 1, 2017
Rubber, vulcanized or thermoplastic - Determination of tensile stress-strain properties
NEN-ISO 37 specifies a method for the determination of the tensile stress-strain properties of vulcanized and thermoplastic rubbers. The properties which can be determined are tensile strength,...
NEN-ISO 37
December 1, 2011
Rubber, vulcanized or thermoplastic - Determination of tensile stress-strain properties
This International Standard describes a method for the determination of the tensile stress-strain properties of vulcanized and thermoplastic rubbers. The properties which can be determined are...
January 1, 2008
Rubber, vulcanized or thermoplastic - Determination of tensile stress-strain properties
A description is not available for this item.
August 1, 2005
Rubber, vulcanized or thermoplastic - Determination of tensile stress-strain properties
This International Standard describes a method for the determination of the tensile stress-strain properties of vulcanized and thermoplastic rubbers. The properties which can be determined are...
July 1, 1994
Rubber, vulcanized or thermoplastic - Determination of tensile stress-strain properties
This International Standard describes a method for the determination of tensile stress-strain properties of vulcanized and thermoplastic rubbers. The properties which may be determined are the...
Advertisement