NEN-ISO 37

Rubber, vulcanized or thermoplastic - Determination of tensile stress-strain properties

inactive
Organization: NEN
Publication Date: 1 July 1994
Status: inactive
Page Count: 18
ICS Code (Rubber): 83.060
scope:

This International Standard describes a method for the determination of tensile stress-strain properties of vulcanized and thermoplastic rubbers. The properties which may be determined are the tensile strength, the elongation at break, the stress at a given strain and the elongation at a given stress. Means of specifying or determining the yield point are also given.

Document History

November 1, 2017
Rubber, vulcanized or thermoplastic - Determination of tensile stress-strain properties
NEN-ISO 37 specifies a method for the determination of the tensile stress-strain properties of vulcanized and thermoplastic rubbers. The properties which can be determined are tensile strength,...
December 1, 2011
Rubber, vulcanized or thermoplastic - Determination of tensile stress-strain properties
This International Standard describes a method for the determination of the tensile stress-strain properties of vulcanized and thermoplastic rubbers. The properties which can be determined are...
January 1, 2008
Rubber, vulcanized or thermoplastic - Determination of tensile stress-strain properties
A description is not available for this item.
August 1, 2005
Rubber, vulcanized or thermoplastic - Determination of tensile stress-strain properties
This International Standard describes a method for the determination of the tensile stress-strain properties of vulcanized and thermoplastic rubbers. The properties which can be determined are...
NEN-ISO 37
July 1, 1994
Rubber, vulcanized or thermoplastic - Determination of tensile stress-strain properties
This International Standard describes a method for the determination of tensile stress-strain properties of vulcanized and thermoplastic rubbers. The properties which may be determined are the...
Advertisement