DS/EN ISO 8062-3
Geometrical Product Specifications (GPS) – Dimensional and geometrical tolerances for moulded parts – Part 3: General dimensional and geometrical tolerances and machining allowances for castings
active, Most Current
Buy Now
| Organization: | DS |
| Publication Date: | 24 July 2007 |
| Status: | active |
| Page Count: | 42 |
| ICS Code (Iron and steel castings): | 77.140.80 |
| ICS Code (Limits and fits): | 17.040.10 |
scope:
This part of ISO 8062 specifies general dimensional and geometrical tolerances, as well as machining allowance grades, for castings as delivered to the purchaser in accordance with ISO 8062-2. It is applicable for the tolerancing of dimensions and geometry of castings in all cast metals and their alloys produced by various casting manufacturing processes.
Document History
March 9, 2023
Geometrical product specifications (GPS) – Dimensional and geometrical tolerances for moulded parts – Part 3: General dimensional and geometrical tolerances and machining allowances for castings using ± tolerances for indicated dimensions (ISO 8062-3:2023)
This document specifies general dimensional and geometrical tolerances as well as machining allowance grades for castings using ± tolerances for indicated dimensions as delivered to the purchaser...
May 20, 2009
Geometrical Product Specifications (GPS) – Dimensional and geometrical tolerances for moulded parts – Part 3: General dimensional and geometrical tolerances and machining allowances for castings
This part of ISO 8062 specifies general dimensional and geometrical tolerances, as well as machining allowance grades, for castings as delivered to the purchaser in accordance with ISO 8062-2. It is...
DS/EN ISO 8062-3
July 24, 2007
Geometrical Product Specifications (GPS) – Dimensional and geometrical tolerances for moulded parts – Part 3: General dimensional and geometrical tolerances and machining allowances for castings
This part of ISO 8062 specifies general dimensional and geometrical tolerances, as well as machining allowance grades, for castings as delivered to the purchaser in accordance with ISO 8062-2. It is...
Geometrical product specifications (GPS) – Dimensional and geometrical tolerances for moulded parts – Part 3: General dimensional and geometrical tolerances and machining allowances for castings (ISO/DIS 8062-3:2019)
This part of ISO 8062 specifies general dimensional and geometrical tolerances as well as machining allowance grades for castings as delivered to the purchaser in accordance with ISO 8062-2. It is...