DSF/PREN ISO 8062-3
Geometrical product specifications (GPS) – Dimensional and geometrical tolerances for moulded parts – Part 3: General dimensional and geometrical tolerances and machining allowances for castings (ISO/DIS 8062-3:2019)
| Organization: | DS |
| Status: | active |
| Page Count: | 38 |
| ICS Code (Limits and fits): | 17.040.10 |
scope:
This part of ISO 8062 specifies general dimensional and geometrical tolerances as well as machining allowance grades for castings as delivered to the purchaser in accordance with ISO 8062-2. It is applicable for tolerancing of dimensions and geometry of castings in all cast metals and their alloys produced by various casting manufacturing processes. This part of ISO 8062 applies to both general dimensional and general geometrical tolerances (referred to in or near the title block of the drawing), unless otherwise specified and where specifically referred to on the drawing by one of the references in clause 9. The dimensional tolerances covered by this part of ISO 8062 are tolerances for linear dimensions. The geometrical tolerances covered by this part of ISO 8062 are: Tolerances for straightness, flatness, roundness, parallelism, perpendicularity, symmetry and coaxiality. This part of ISO 8062 can be used for the selection of tolerance values for individual indications. NOTE - This part of ISO 8062 does not apply to 3D CAD models used without indicated dimensions.
Document History