DS/EN ISO 8062-3

Geometrical product specifications (GPS) – Dimensional and geometrical tolerances for moulded parts – Part 3: General dimensional and geometrical tolerances and machining allowances for castings using ± tolerances for indicated dimensions (ISO 8062-3:2023)

active, Most Current
Organization: DS
Publication Date: 9 March 2023
Status: active
Page Count: 48
ICS Code (Limits and fits): 17.040.10
scope:

This document specifies general dimensional and geometrical tolerances as well as machining allowance grades for castings using ± tolerances for indicated dimensions as delivered to the purchaser according to ISO/TS 8062-2. It is applicable for tolerancing of dimensions and geometry of castings in all cast metals and their alloys produced by various casting manufacturing processes. This document does not apply to 3D CAD models used without indicated dimensions. This document applies to both general dimensional and general geometrical tolerances (referred to in or near the title block of the drawing), unless otherwise specified and where specifically referred to on the drawing by one of the references in Clause 11. The dimensional tolerances covered by this document are tolerances for linear dimensions. The geometrical tolerances covered by this document are tolerances for: -     straightness; -     flatness; -     roundness; -     parallelism; -     perpendicularity; -     symmetry; -     coaxiality. This document does not cover other position tolerances, angular dimensional tolerances or cylindricity tolerances. This document can be used for the selection of tolerance values for individual indications.

Document History

DS/EN ISO 8062-3
March 9, 2023
Geometrical product specifications (GPS) – Dimensional and geometrical tolerances for moulded parts – Part 3: General dimensional and geometrical tolerances and machining allowances for castings using ± tolerances for indicated dimensions (ISO 8062-3:2023)
This document specifies general dimensional and geometrical tolerances as well as machining allowance grades for castings using ± tolerances for indicated dimensions as delivered to the purchaser...
May 20, 2009
Geometrical Product Specifications (GPS) – Dimensional and geometrical tolerances for moulded parts – Part 3: General dimensional and geometrical tolerances and machining allowances for castings
This part of ISO 8062 specifies general dimensional and geometrical tolerances, as well as machining allowance grades, for castings as delivered to the purchaser in accordance with ISO 8062-2. It is...
July 24, 2007
Geometrical Product Specifications (GPS) – Dimensional and geometrical tolerances for moulded parts – Part 3: General dimensional and geometrical tolerances and machining allowances for castings
This part of ISO 8062 specifies general dimensional and geometrical tolerances, as well as machining allowance grades, for castings as delivered to the purchaser in accordance with ISO 8062-2. It is...
Geometrical product specifications (GPS) – Dimensional and geometrical tolerances for moulded parts – Part 3: General dimensional and geometrical tolerances and machining allowances for castings (ISO/DIS 8062-3:2019)
This part of ISO 8062 specifies general dimensional and geometrical tolerances as well as machining allowance grades for castings as delivered to the purchaser in accordance with ISO 8062-2. It is...
Advertisement