IEC 60245-1

Rubber insulated cables – Rated voltages up to and including 450/750 V – Part 1: General requirements

inactive
Buy Now
Organization: IEC
Publication Date: 1 October 2007
Status: inactive
Page Count: 58
ICS Code (Cables): 29.060.20
ICS Code (Welding consumables): 25.160.20
scope:

This part of IEC 60245 applies to rigid and flexible cables with insulation, and sheath if any, based on vulcanized rubber of rated voltages Uo/U up to and including 450/750 V used in power installations of nominal voltage not exceeding 450/750 V a.c.

NOTE For some types of flexible cables the term 'cord' is used.

The particular types of cables are specified in IEC 60245-3, IEC 60245-4, etc. The code designations of these types of cables are given in Annex A.

The test methods specified in Parts 1 to 8 are given in IEC 60245-2, IEC 60332-1 and in the relevant parts of IEC 60811.

Document History

January 1, 2008
Rubber insulated cables – Rated voltages up to and including 450/750 V – Part 1: General requirements
This part of IEC 60245 applies to rigid and flexible cables with insulation, and sheath if any, based on vulcanized rubber of rated voltages Uo/U up to and including 450/750 V used in power...
IEC 60245-1
October 1, 2007
Rubber insulated cables – Rated voltages up to and including 450/750 V – Part 1: General requirements
This part of IEC 60245 applies to rigid and flexible cables with insulation, and sheath if any, based on vulcanized rubber of rated voltages Uo/U up to and including 450/750 V used in power...
December 1, 2003
Rubber Insulated Cables - Rated Voltages up to and Including 450/750 V - Part 1: General Requirements
This part of IEC 60245 applies to rigid and flexible cables with insulation, and sheath if any, based on vulcanized rubber of rated voltages Uo/U up to and including 450/750 V used in power...
February 1, 1998
Rubber Insulated Cables - Rated Voltages up to and Including 450/750 V - Part 1: General Requirements
A description is not available for this item.
April 1, 1994
Rubber Insulated Cables - Rated Voltages up to and Including 450/750 V - Part 1: General Requirements
A description is not available for this item.

References

Advertisement