IEC 60245-1
Rubber Insulated Cables - Rated Voltages up to and Including 450/750 V - Part 1: General Requirements
inactive
Buy Now
| Organization: | IEC |
| Publication Date: | 1 February 1998 |
| Status: | inactive |
| Page Count: | 64 |
Document History
January 1, 2008
Rubber insulated cables – Rated voltages up to and including 450/750 V – Part 1: General requirements
This part of IEC 60245 applies to rigid and flexible cables with insulation, and sheath if any, based on vulcanized rubber of rated voltages Uo/U up to and including 450/750 V used in power...
October 1, 2007
Rubber insulated cables – Rated voltages up to and including 450/750 V – Part 1: General requirements
This part of IEC 60245 applies to rigid and flexible cables with insulation, and sheath if any, based on vulcanized rubber of rated voltages Uo/U up to and including 450/750 V used in power...
December 1, 2003
Rubber Insulated Cables - Rated Voltages up to and Including 450/750 V - Part 1: General Requirements
This part of IEC 60245 applies to rigid and flexible cables with insulation, and sheath if any, based on vulcanized rubber of rated voltages Uo/U up to and including 450/750 V used in power...
IEC 60245-1
February 1, 1998
Rubber Insulated Cables - Rated Voltages up to and Including 450/750 V - Part 1: General Requirements
A description is not available for this item.
April 1, 1994
Rubber Insulated Cables - Rated Voltages up to and Including 450/750 V - Part 1: General Requirements
A description is not available for this item.