IEC 60245-1
Rubber Insulated Cables - Rated Voltages up to and Including 450/750 V - Part 1: General Requirements
| Organization: | IEC |
| Publication Date: | 1 December 2003 |
| Status: | inactive |
| Page Count: | 58 |
| ICS Code (Cables): | 29.060.20 |
| ICS Code (Welding consumables): | 25.160.20 |
scope:
This part of IEC 60245 applies to rigid and flexible cables with insulation, and sheath if any, based on vulcanized rubber of rated voltages Uo/U up to and including 450/750 V used in power installations of nominal voltage not exceeding 450/750 V a.c.
NOTE For some types of flexible cables the term 'cord' is used.
The particular types of cables are specified in IEC 60245-3, IEC 60245-4, etc. The code designations of these types of cables are given in Annex A.
The test methods specified in Parts 1 to 8 are given in IEC 60245-2, IEC 60332-1 and in the relevant parts of IEC 60811.
Document History