NEN-EN 1995-2/NB
National Annex to NEN-EN 1995-2 Eurocode 5: Design of timber structures - Part 2: Bridges
| Organization: | NEN |
| Publication Date: | 1 December 2011 |
| Status: | active |
| Page Count: | 6 |
| ICS Code (Timber structures): | 91.080.20 |
| ICS Code (Technical aspects): | 91.010.30 |
| ICS Code (Bridge construction): | 93.040 |
scope:
This Nationale Annex specifies the options in NEN-EN 1995-2:2005 and the values of the Nationally Determined Parameters for use in the Netherlands. It also includes complementary text which is non-conflicting with the standard itself. Also decisions on the application in the Netherlands of the informative Annexes to the standard itself are specified in the National Annex. This National Annex shall be applied in conjunction with NEN-EN 1995-2:2005.
Document History