NEN-EN 1995-2/NB

National Annex to NEN-EN 1995-2 Eurocode 5: Design of timber structures - Part 2: Bridges

inactive
Organization: NEN
Publication Date: 1 September 2009
Status: inactive
Page Count: 8
ICS Code (Timber structures): 91.080.20
ICS Code (Technical aspects): 91.010.30
ICS Code (Bridge construction): 93.040
scope:

This Nationale Annex specifies the options in NEN-EN 1995-2:2005 and the values of the Nationally Determined Parameters for use in the Netherlands. It also includes complementary text which is non-conflicting with the standard itself. Also decisions on the application in the Netherlands of the informative Annexes to the standard itself are specified in the National Annex. This National Annex shall be applied in conjunction with NEN-EN 1995-2:2005.

Document History

September 1, 2023
Eurocode 5 - Design of timber structures - Part 2: Bridges
Scope of EN 1995-2 (1) This document gives general design rules for the structural parts of bridges, i.e. structural members of importance for the reliability of the whole bridge or major parts of...
December 1, 2011
National Annex to NEN-EN 1995-2 Eurocode 5: Design of timber structures - Part 2: Bridges
This Nationale Annex specifies the options in NEN-EN 1995-2:2005 and the values of the Nationally Determined Parameters for use in the Netherlands. It also includes complementary text which is...
December 1, 2011
National Annex to NEN-EN 1995-2 Eurocode 5: Design of timber structures - Part 2: Bridges
This Nationale Annex specifies the options in NEN-EN 1995-2:2005 and the values of the Nationally Determined Parameters for use in the Netherlands. It also includes complementary text which is...
NEN-EN 1995-2/NB
September 1, 2009
National Annex to NEN-EN 1995-2 Eurocode 5: Design of timber structures - Part 2: Bridges
This Nationale Annex specifies the options in NEN-EN 1995-2:2005 and the values of the Nationally Determined Parameters for use in the Netherlands. It also includes complementary text which is...
May 1, 2005
Eurocode 5: Design of timber structures - Part 2: Bridges
EN 1995-2 gives general design rules for the structural parts of bridges, i.e. structural members of importance for the reliability of the whole bridge or major parts of it, made of timber or other...
May 1, 2005
Eurocode 5: Design of timber structures - Part 2: Bridges
EN 1995-2 gives general design rules for the structural parts of bridges, i.e. structural members of importance for the reliability of the whole bridge or major parts of it, made of timber or other...
Advertisement