NEN-EN 1995-2

Eurocode 5: Design of timber structures - Part 2: Bridges

active
Organization: NEN
Publication Date: 1 May 2005
Status: active
Page Count: 43
ICS Code (Timber structures): 91.080.20
ICS Code (Technical aspects): 91.010.30
ICS Code (Bridge construction): 93.040
scope:

EN 1995-2 gives general design rules for the structural parts of bridges, i.e. structural members of importance for the reliability of the whole bridge or major parts of it, made of timber or other wood-based materials, either singly or compositely with concrete, steel or other materials. The following subjects are dealt with in EN 1995-2: Section 1: General Section 2: Basis of design Section 3: Material properties Section 4: Durability Section 5: Basis of structural analysis Section 6: Ultimate limit states Section 7: Serviceability limit states Section 8: Connections Section 9: Structural detailing and control. Section 1 and Section 2 also provide additional clauses to those given in EN 1990:2002 "Eurocode: Basis of structural design". Unless specifically stated, EN 1995-1-1 applies.

Document History

September 1, 2023
Eurocode 5 - Design of timber structures - Part 2: Bridges
Scope of EN 1995-2 (1) This document gives general design rules for the structural parts of bridges, i.e. structural members of importance for the reliability of the whole bridge or major parts of...
December 1, 2011
National Annex to NEN-EN 1995-2 Eurocode 5: Design of timber structures - Part 2: Bridges
This Nationale Annex specifies the options in NEN-EN 1995-2:2005 and the values of the Nationally Determined Parameters for use in the Netherlands. It also includes complementary text which is...
December 1, 2011
National Annex to NEN-EN 1995-2 Eurocode 5: Design of timber structures - Part 2: Bridges
This Nationale Annex specifies the options in NEN-EN 1995-2:2005 and the values of the Nationally Determined Parameters for use in the Netherlands. It also includes complementary text which is...
September 1, 2009
National Annex to NEN-EN 1995-2 Eurocode 5: Design of timber structures - Part 2: Bridges
This Nationale Annex specifies the options in NEN-EN 1995-2:2005 and the values of the Nationally Determined Parameters for use in the Netherlands. It also includes complementary text which is...
NEN-EN 1995-2
May 1, 2005
Eurocode 5: Design of timber structures - Part 2: Bridges
EN 1995-2 gives general design rules for the structural parts of bridges, i.e. structural members of importance for the reliability of the whole bridge or major parts of it, made of timber or other...
May 1, 2005
Eurocode 5: Design of timber structures - Part 2: Bridges
EN 1995-2 gives general design rules for the structural parts of bridges, i.e. structural members of importance for the reliability of the whole bridge or major parts of it, made of timber or other...

References

Advertisement