NEN-EN-IEC 60947-2
Low-voltage switchgear and controlgear - Part 2: Circuit-breakers
| Organization: | NEN |
| Publication Date: | 1 September 2006 |
| Status: | inactive |
| Page Count: | 236 |
| ICS Code (Low voltage switchgear and controlgear): | 29.130.20 |
scope:
This standard applies to circuit-breakers, the main contacts of which are intended to be connected to circuits, the rated voltage of which does not exceed 1 000 V a.c. or 1 500 V d.c.; it also contains additional requirements for integrally fused circuit-breakers. It applies whatever the rated currents, the method of construction or the proposed applications of the circuit-breakers may be. The requirements for circuit-breakers which are also intended to provide earth-leakage protection are contained in Annex B. The additional requirements for circuit-breakers with electronic over-current protection are contained in Annex F. The additional requirements for circuit-breakers for IT systems are contained in Annex H. The requirements and test methods for electromagnetic compatibility of circuit-breakers are contained in Annex J. The requirements for circuit-breakers not fulfilling the requirements for over-current protection are contained in Annex L. The requirements for modular residual current devices (without integral current breaking device) are contained in Annex M. The requirements and test methods for electromagnetic compatibility of circuit-breaker auxiliaries are contained in Annex N. Supplementary requirements for circuit-breakers used as direct-on-line starters are given in IEC 60947-4-1, applicable to low-voltage contactors and starters. The requirements for circuit-breakers for the protection of wiring installations in buildings and similar applications, and designed for use by uninstructed persons, are contained in IEC 60898. The requirements for circuit-breakers for equipment (for example electrical appliances) are contained in IEC 60934. For certain specific applications (for example traction, rolling mills, marine service) particular or additional requirements may be necessary.
Document History