NEN-EN-IEC 60947-2

Low-voltage switchgear and controlgear - Part 2: Circuit-breakers

active
Organization: NEN
Publication Date: 1 October 2017
Status: active
Page Count: 514
ICS Code (Low voltage switchgear and controlgear): 29.130.20
scope:

NEN-EN-IEC 60947-2 series applies to circuit-breakers, the main contacts of which are intended to be connected to circuits, the rated voltage of which does not exceed 1000 V a.c. or 1500 V d.c.; it also contains additional requirements for integrally fused circuit-breakers. Circuit-breakers rated above 1000 V a.c. but not exceeding 1500 V a.c. may also be tested to this standard. It applies whatever the rated currents, the method of construction or the proposed applications of the circuit-breakers may be. The requirements for circuit-breakers which are also intended to provide earth leakage protection are contained in Annex B. The additional requirements for circuit-breakers with electronic over-current protection are contained in Annex F. The additional requirements for circuit-breakers for IT systems are contained in Annex H. The requirements and test methods for electromagnetic compatibility of circuit-breakers are contained in Annex J. The requirements for circuit-breakers not fulfilling the requirements for over-current protection are contained in Annex L. The requirements for modular residual current devices (without integral current breaking device) are contained in Annex M. The requirements and test methods for electromagnetic compatibility of circuit-breaker auxiliaries are contained in Annex N. The requirements and test methods for d.c. circuit-breakers for use in photovoltaic (PV) applications are contained in Annex P. The requirements and test methods for circuit-breakers incorporating residual current protection with automatic reclosing functions are contained in Annex R. Supplementary requirements for circuit-breakers used as direct-on-line starters are given in IEC 60947-4-1, applicable to low-voltage contactors and starters. The requirements for circuit-breakers for the protection of wiring installations in buildings and similar applications, and designed for use by uninstructed persons, are contained in IEC 60898. The requirements for circuit-breakers for equipment (for example electrical appliances) are contained in IEC 60934. For certain specific applications (for example traction, rolling mills, marine service) particular or additional requirements may be necessary.

Document History

February 1, 2020
Low-voltage switchgear and controlgear - Part 2: Circuit-breakers
Scope and object This part of IEC 60947 series applies to circuit-breakers, intended to be installed and operated by instructed or skilled persons, the main contacts of which are intended to be...
NEN-EN-IEC 60947-2
October 1, 2017
Low-voltage switchgear and controlgear - Part 2: Circuit-breakers
NEN-EN-IEC 60947-2 series applies to circuit-breakers, the main contacts of which are intended to be connected to circuits, the rated voltage of which does not exceed 1000 V a.c. or 1500 V d.c.; it...
May 1, 2013
Low-voltage switchgear and controlgear - Part 2: Circuit-breakers
A description is not available for this item.
August 1, 2009
Low-voltage switchgear and controlgear - Part 2: Circuit-breakers
A description is not available for this item.
September 1, 2006
Low-voltage switchgear and controlgear - Part 2: Circuit-breakers
This standard applies to circuit-breakers, the main contacts of which are intended to be connected to circuits, the rated voltage of which does not exceed 1 000 V a.c. or 1 500 V d.c.; it also...
October 1, 2003
Low-voltage switchgear and controlgear - Part 2: Circuit-breakers
Applies to circuit-breakers, the main contacts of which are intended to be conected to circuits, the rated voltage of which does not exceed 1000 V a.c. or 1500 V d.c.; it also contains additional...
September 1, 2001
Low-voltage switchgear and controlgear - Part 2: Circuit-breakers
A description is not available for this item.
January 1, 1998
Low-voltage switchgear and controlgear - Part 2: Circuit-breakers
A description is not available for this item.
Advertisement