NEN-EN-IEC 60947-2/A2

Low-voltage switchgear and controlgear - Part 2: Circuit-breakers

inactive
Organization: NEN
Publication Date: 1 September 2001
Status: inactive
Page Count: 116
ICS Code (Low voltage switchgear and controlgear): 29.130.20

Document History

February 1, 2020
Low-voltage switchgear and controlgear - Part 2: Circuit-breakers
Scope and object This part of IEC 60947 series applies to circuit-breakers, intended to be installed and operated by instructed or skilled persons, the main contacts of which are intended to be...
October 1, 2017
Low-voltage switchgear and controlgear - Part 2: Circuit-breakers
NEN-EN-IEC 60947-2 series applies to circuit-breakers, the main contacts of which are intended to be connected to circuits, the rated voltage of which does not exceed 1000 V a.c. or 1500 V d.c.; it...
May 1, 2013
Low-voltage switchgear and controlgear - Part 2: Circuit-breakers
A description is not available for this item.
August 1, 2009
Low-voltage switchgear and controlgear - Part 2: Circuit-breakers
A description is not available for this item.
September 1, 2006
Low-voltage switchgear and controlgear - Part 2: Circuit-breakers
This standard applies to circuit-breakers, the main contacts of which are intended to be connected to circuits, the rated voltage of which does not exceed 1 000 V a.c. or 1 500 V d.c.; it also...
October 1, 2003
Low-voltage switchgear and controlgear - Part 2: Circuit-breakers
Applies to circuit-breakers, the main contacts of which are intended to be conected to circuits, the rated voltage of which does not exceed 1000 V a.c. or 1500 V d.c.; it also contains additional...
NEN-EN-IEC 60947-2/A2
September 1, 2001
Low-voltage switchgear and controlgear - Part 2: Circuit-breakers
A description is not available for this item.
January 1, 1998
Low-voltage switchgear and controlgear - Part 2: Circuit-breakers
A description is not available for this item.
Advertisement