DSF/PREN ISO 14116
Protective clothing - Protection against heat and flame - Limited flame spread materials, material assemblies and clothing
inactive
| Organization: | DS |
| Publication Date: | 1 July 2003 |
| Status: | inactive |
| Page Count: | 18 |
| ICS Code (Protective clothing): | 13.340.10 |
Document History
August 18, 2015
Protective clothing - Protection against flame - Limited flame spread materials, material assemblies and clothing
This International Standard specifies the performance requirements for the Limited Flame Spread properties of all materials, all material assemblies and protective clothing in order to reduce the...
May 13, 2008
Protective clothing - Protection against heat and flame - Limited flame spread materials, material assemblies and clothing
This International Standard specifies the performance requirements for the limited flame spread properties of materials and material assemblies used in protective clothing in order to reduce the...
DSF/PREN ISO 14116
July 1, 2003
Protective clothing - Protection against heat and flame - Limited flame spread materials, material assemblies and clothing
A description is not available for this item.
Protective clothing – Protection against flame – Limited flame spread materials, material assemblies and clothing (ISO/DIS 14116:2023)
ISO 14116:2015 specifies the performance requirements for the limited flame spread properties of all materials, all material assemblies, and protective clothing in order to reduce the possibility of...
Protective clothing - Protection against heat and flame - Limited flame spread materials, material assemblies and clothing (ISO/DIS 14116:2013)
This International Standard specifies the performance requirements for the limited flame spread properties of materials, material assemblies and protective clothing in order to reduce the possibility...
Protective clothing - Protection against flame - Limited flame spread materials, material assemblies and clothing (ISO/FDIS 14116:2014)
This International Standard specifies the performance requirements for the Limited Flame Spread properties of all materials, all material assemblies and protective clothing in order to reduce the...