DS/EN ISO 14116

Protective clothing - Protection against heat and flame - Limited flame spread materials, material assemblies and clothing

inactive
Organization: DS
Publication Date: 13 May 2008
Status: inactive
Page Count: 19
ICS Code (Protective clothing): 13.340.10
scope:

This International Standard specifies the performance requirements for the limited flame spread properties of materials and material assemblies used in protective clothing in order to reduce the possibility of the clothing burning and thereby itself constituting a hazard. Protective clothing complying with this International Standard is intended to protect workers against occasional and brief contact with small igniting flames, in circumstances where there is no significant heat hazard and without presence of another type of heat. Limited flame spread materials and material assemblies are also used in clothing for protection against heat hazards, when additional test methods and performance standards must be applied and ISO 11612 is more appropriate. Protective clothing of lower level of protection (Index 1) may not be used next to the skin. A classification system is given for materials, material assemblies and garments tested according to ISO 15025 Procedure A: Protective clothing Protection against heat and flame- Method of test for limited flame spread (surface ignition), after a standard cleaning procedure.

Document History

August 18, 2015
Protective clothing - Protection against flame - Limited flame spread materials, material assemblies and clothing
This International Standard specifies the performance requirements for the Limited Flame Spread properties of all materials, all material assemblies and protective clothing in order to reduce the...
DS/EN ISO 14116
May 13, 2008
Protective clothing - Protection against heat and flame - Limited flame spread materials, material assemblies and clothing
This International Standard specifies the performance requirements for the limited flame spread properties of materials and material assemblies used in protective clothing in order to reduce the...
July 1, 2003
Protective clothing - Protection against heat and flame - Limited flame spread materials, material assemblies and clothing
A description is not available for this item.
Protective clothing – Protection against flame – Limited flame spread materials, material assemblies and clothing (ISO/DIS 14116:2023)
ISO 14116:2015 specifies the performance requirements for the limited flame spread properties of all materials, all material assemblies, and protective clothing in order to reduce the possibility of...
Protective clothing - Protection against heat and flame - Limited flame spread materials, material assemblies and clothing (ISO/DIS 14116:2013)
This International Standard specifies the performance requirements for the limited flame spread properties of materials, material assemblies and protective clothing in order to reduce the possibility...
Protective clothing - Protection against flame - Limited flame spread materials, material assemblies and clothing (ISO/FDIS 14116:2014)
This International Standard specifies the performance requirements for the Limited Flame Spread properties of all materials, all material assemblies and protective clothing in order to reduce the...
Advertisement