DSF/prEN ISO 14116

Protective clothing - Protection against heat and flame - Limited flame spread materials, material assemblies and clothing (ISO/DIS 14116:2013)

inactive
Organization: DS
Status: inactive
Page Count: 21
ICS Code (Protective clothing): 13.340.10
scope:

This International Standard specifies the performance requirements for the limited flame spread properties of materials, material assemblies and protective clothing in order to reduce the possibility of the clothing burning and thereby itself constituting a hazard. Additional requirements for clothing are also specified. Protective clothing complying with this International Standard is intended to protect workers against occasional and brief contact with small igniting flames, in circumstances where there is no significant heat hazard and without the presence of another type of heat. When protection against heat hazards is necessary in addition to protection against limited spread flammability, then standards, such as ISO 11612, are more appropriate. A classification system is given for materials, material assemblies and garments which are tested according to ISO 15025:2000, Procedure A.

Document History

August 18, 2015
Protective clothing - Protection against flame - Limited flame spread materials, material assemblies and clothing
This International Standard specifies the performance requirements for the Limited Flame Spread properties of all materials, all material assemblies and protective clothing in order to reduce the...
May 13, 2008
Protective clothing - Protection against heat and flame - Limited flame spread materials, material assemblies and clothing
This International Standard specifies the performance requirements for the limited flame spread properties of materials and material assemblies used in protective clothing in order to reduce the...
July 1, 2003
Protective clothing - Protection against heat and flame - Limited flame spread materials, material assemblies and clothing
A description is not available for this item.
Protective clothing – Protection against flame – Limited flame spread materials, material assemblies and clothing (ISO/DIS 14116:2023)
ISO 14116:2015 specifies the performance requirements for the limited flame spread properties of all materials, all material assemblies, and protective clothing in order to reduce the possibility of...
DSF/prEN ISO 14116
Protective clothing - Protection against heat and flame - Limited flame spread materials, material assemblies and clothing (ISO/DIS 14116:2013)
This International Standard specifies the performance requirements for the limited flame spread properties of materials, material assemblies and protective clothing in order to reduce the possibility...
Protective clothing - Protection against flame - Limited flame spread materials, material assemblies and clothing (ISO/FDIS 14116:2014)
This International Standard specifies the performance requirements for the Limited Flame Spread properties of all materials, all material assemblies and protective clothing in order to reduce the...
Advertisement