NEN-EN 1440
LPG equipment and accessories - Periodic inspection of transportable refillable LPG cylinders
| Organization: | NEN |
| Publication Date: | 1 August 2007 |
| Status: | inactive |
| Page Count: | 40 |
| ICS Code (Gas cylinders): | 23.020.35 |
scope:
This European Standard specifies procedures for periodic inspection and testing, for transportable refillable LPG cylinders with a water capacity from 0,5 l up to and including 150 l. This standard is applicable to the following: welded and brazed steel LPG cylinders with a specified minimum wall thickness (see EN 1442 and EN 12807 or the equivalent standard); welded steel LPG cylinders without specified minimum wall thickness (see EN 14140:2003+A1 or the equivalent standard); welded aluminium LPG cylinders (see EN 13110 or the equivalent standard); composite LPG cylinders (see EN 14427 or the equivalent standard). This standard is intended to be applied to cylinders complying with RID/ADR (including pi marked cylinders) and also to existing non RID/ADR cylinder populations. This standard does not apply to cylinders permanently installed in vehicles.
Document History