NEN-EN 1440
LPG equipment and accessories - Transportable refillable welded and brazed steel Liquefied Petroleum Gas (LPG) cylinders - Periodic inspection
| Organization: | NEN |
| Publication Date: | 1 December 2005 |
| Status: | inactive |
| Page Count: | 25 |
| ICS Code (Gas cylinders): | 23.020.35 |
scope:
This European Standard specifies inspection intervals, procedures for periodic inspection and testing, for transportable refillable welded and brazed steel LPG cylinders of water capacity from 0,5 l up to and including 150 l with a minimum wall thickness of 1,5 mm (see EN 1442 and EN 12807). This standard does not apply to cylinders permanently installed in vehicles, or to plant and filling equipment.
Document History