NEN-EN 1440
LPG equipment and accessories - Transportable refillable welded and brazed steel Liquefied Petroleum Gas (LPG) cylinders - Periodic inspection
| Organization: | NEN |
| Publication Date: | 1 May 2014 |
| Status: | inactive |
| Page Count: | 23 |
| ICS Code (Gas cylinders): | 23.020.35 |
scope:
NEN-EN 1440 specifies procedures for the periodic inspection and testing, of transportable refillable LPG cylinders with a water capacity from 0,5 l up to and including 150 l. This European Standard is applicable to welded and brazed steel LPG cylinders with a specified minimum wall thickness designed according to EN 1442, EN 12807, EN 13322-1, or equivalent standard (e.g. national codes). This European Standard is intended to be applied to cylinders complying with RID/ADR (including pi marked cylinders) and also to existing non RID/ADR cylinder populations. This European Standard does not apply to cylinders permanently installed in vehicles.
Document History