NEN-EN 14592

Timber structures - Fasteners - Requirements

inactive
Organization: NEN
Publication Date: 1 December 2002
Status: inactive
Page Count: 31
ICS Code (Timber structures): 91.080.20
scope:

This European Standard specifies the requirements and test methods for materials, geometry, strength, stiffness and durability ascpects (i.e. corrosion protection) of dowel-type fasteners for use in load bearing timber structures. Only dowel-type fasteners manufactured from steel are covered by this European Standard. For the purpose of this standard, dowel-type fasteners for timber structures are taken to be nails, staples, screws, dowels, and bolts with nuts. Definitions of these items are given in Clause 3. This European Standard specifies also the evaluation of conformity procedures and includes requirements for marking of these products. This European Standard does not cover resin coated dowel-type fasteners and fasterners treated with fire retardants to improve their fire performance. It also does not cover resin coated fasteners.

Document History

May 1, 2022
Timber structures - Dowel-type fasteners - Requirements
This document specifies the characteristics of the following types of dowel-type fasteners: — nails; — staples; — screws; — dowels; — bolts with nuts. This document covers dowel-type fasteners...
June 1, 2017
Timber structures - Dowel-type fasteners - Requirements
This draft European Standard specifies the requirements for the following types of dowel-type fasteners: nails, staples, screws, dowels, and bolts with nuts. Only dowel-type fasteners for structural...
June 1, 2012
Timber structures - Dowel-type fasteners - Requirements
This European Standard specifies the requirements and test methods for materials, geometry, strength, stiffness and durability ascpects (i.e. corrosion protection) of dowel-type fasteners for use in...
January 1, 2012
Timber structures - Dowel-type fasteners - Requirements
A description is not available for this item.
October 1, 2008
Timber structures - Dowel-type fasteners - Requirements
This European Standard specifies the requirements and test methods for materials, geometry, strength, stiffness and durability ascpects (i.e. corrosion protection) of dowel-type fasteners for use in...
NEN-EN 14592
December 1, 2002
Timber structures - Fasteners - Requirements
This European Standard specifies the requirements and test methods for materials, geometry, strength, stiffness and durability ascpects (i.e. corrosion protection) of dowel-type fasteners for use in...
Advertisement