NEN-EN 14592+A1
Timber structures - Dowel-type fasteners - Requirements
| Organization: | NEN |
| Publication Date: | 1 June 2012 |
| Status: | inactive |
| Page Count: | 48 |
| ICS Code (Timber structures): | 91.080.20 |
| ICS Code (Fasteners in general): | 21.060.01 |
scope:
This European Standard specifies the requirements and test methods for materials, geometry, strength, stiffness and durability ascpects (i.e. corrosion protection) of dowel-type fasteners for use in load bearing timber structures. Only dowel-type fasteners manufactured from steel are covered by this European Standard. For the purpose of this standard, dowel-type fasteners for timber structures are taken to be nails, staples, screws, dowels, and bolts with nuts. Definitions of these items are given in Clause 3. This European Standard specifies also the evaluation of conformity procedures and includes requirements for marking of these products. This European Standard does not cover fasteners treated with fire retardants to improve their fire performance. This European Standard covers fasteners that may be coated for the following purposes: 1. Corrosion protection (e.g. hot dip galvanization, epoxy coating); 2. Lubricants (to facilitate insertion); 3. Withdrawal enhancement and/or collation (adhesive coating).
Document History