NEN-EN 14592
Timber structures - Dowel-type fasteners - Requirements
| Organization: | NEN |
| Publication Date: | 1 October 2008 |
| Status: | inactive |
| Page Count: | 45 |
| ICS Code (Timber structures): | 91.080.20 |
scope:
This European Standard specifies the requirements and test methods for materials, geometry, strength, stiffness and durability ascpects (i.e. corrosion protection) of dowel-type fasteners for use in load bearing timber structures. Only dowel-type fasteners manufactured from steel are covered by this European Standard. For the purpose of this standard, dowel-type fasteners for timber structures are taken to be nails, staples, screws, dowels, and bolts with nuts. Definitions of these items are given in Clause 3. This European Standard specifies also the evaluation of conformity procedures and includes requirements for marking of these products. This European Standard does not cover resin coated dowel-type fasteners and fasterners treated with fire retardants to improve their fire performance. It also does not cover resin coated fasteners.
Document History