NEN-EN-ISO 10079-3
Medical suction equipment - Part 3: Suction equipment powered from a vacuum or positive pressure gas source
| Organization: | NEN |
| Publication Date: | 1 March 2012 |
| Status: | inactive |
| Page Count: | 36 |
| ICS Code (Anaesthetic, respiratory and reanimation equipment): | 11.040.10 |
scope:
NEN-EN-ISO 10079-3 specifies safety and performance requirements for medical suction equipment powered from a vacuum or positive pressure gas source generating venturi suction. It applies to equipment connected to medical gas pipeline systems or cylinders and venturi attachments. Annex D illustrates the three parts of ISO 10079 by providing a schematic for typical systems. The equipment can be stand-alone or part of an integrated system. Additional requirements for suction equipment intended for field and/or transport use are included in this part of ISO 10079. This part of ISO 10079 does not apply to the following: a) central power supply (by vacuum/compressed air generation), piping systems of vehicles and buildings, and wall connectors; b) end-piece such as suction catheters, Yankauer sucker and suction tips; c) syringes; d) dental suction equipment; e) anaesthetic gas scavenging systems; f) laboratory suction; g) autotransfusion systems; h) closed systems for wound drainage; i) mucus extractors, including neonatal mucus extractors; j) ventouse (obstetric) equipment; k) breast pumps; l) liposuction; m) uterine aspiration; n) plume evacuation systems.
Document History