NEN-EN-ISO 10079-3

Medical suction equipment - Part 3: Suction equipment powered from a vacuum or positive pressure gas source

inactive
Organization: NEN
Publication Date: 1 June 2014
Status: inactive
Page Count: 48
ICS Code (Anaesthetic, respiratory and reanimation equipment): 11.040.10
scope:

NEN-EN-ISO 10079-3 specifies safety and performance requirements for medical suction equipment powered from a vacuum or positive pressure gas source generating venturi suction. It applies to equipment connected to medical gas pipeline systems or cylinders and venturi attachments. Annex D illustrates the three parts of ISO 10079 by providing a schematic for typical systems. The equipment can be stand-alone or part of an integrated system. Additional requirements for suction equipment intended for field and/or transport use are included in this part of ISO 10079. This part of ISO 10079 does not apply to the following: a) central power supply (by vacuum/compressed air generation), piping systems of vehicles and buildings, and wall connectors; b) end-piece such as suction catheters, Yankauer sucker and suction tips; c) syringes; d) dental suction equipment; e) anaesthetic gas scavenging systems; f) laboratory suction; g) autotransfusion systems; h) closed systems for wound drainage; i) mucus extractors, including neonatal mucus extractors; j) ventouse (obstetric) equipment; k) breast pumps; l) liposuction; m) uterine aspiration; n) plume evacuation systems.

Document History

July 1, 2022
Medical suction equipment - Part 3: Suction equipment powered from a vacuum or positive pressure gas source
This document specifies basic safety and performance requirements for medical suction equipment powered from a vacuum or positive pressure gas source generating venturi suction. It applies to suction...
NEN-EN-ISO 10079-3
June 1, 2014
Medical suction equipment - Part 3: Suction equipment powered from a vacuum or positive pressure gas source
NEN-EN-ISO 10079-3 specifies safety and performance requirements for medical suction equipment powered from a vacuum or positive pressure gas source generating venturi suction. It applies to...
March 1, 2012
Medical suction equipment - Part 3: Suction equipment powered from a vacuum or positive pressure gas source
NEN-EN-ISO 10079-3 specifies safety and performance requirements for medical suction equipment powered from a vacuum or positive pressure gas source generating venturi suction. It applies to...
March 1, 2009
Medical suction equipment - Part 3: Suction equipment powered from a vacuum or pressure source
This part of ISO 10079 specifies safety and performance requirements for medical suction equipment powered from a vacuum or pressure source (see Figure 1). In particular it applies to connections for...
September 1, 1999
Medical suction equipment - Part 3: Suction equipment powered from vacuum or pressure source
Specifies safety and performance requirements. In particular it applies to connections for pipelines and venturi attachments
June 1, 1996
Medical suction equipment - Part 3: Suction equipment powered from vacuum or pressure source
Specifies safety and performance requirements. In particular it applies to connections for pipelines and venturi attachments.

References

Advertisement