NEN-EN-ISO 306
Plastics - Thermoplastic materials - Determination of Vicat softening temperature (VST)
| Organization: | NEN |
| Publication Date: | 1 June 2002 |
| Status: | inactive |
| Page Count: | 18 |
| ICS Code (Thermoplastic materials): | 83.080.20 |
scope:
This International Standard specifies four methods for the determination of the Vicat softening temperature (VST) of thermoplastic materials: - Method A50 using a force of 10 N and a heating rate of 50° C/h - Method B50 using a force of 50N and a heating rate of 50° C/h - Method A120 using a force of10 N and a heating rate of 120° C/h - Method B120 using a force of 50 N and a heating rate of 120° C/h. The methods specified are applicable only to thermoplastics, for which they give a measure of the temperature at which the thermoplastics start to soften rapidly.
Document History