NEN-EN-ISO 306

Plastics - Thermoplastic materials - Determination of Vicat softening temperature (VST)

inactive
Organization: NEN
Publication Date: 1 January 2012
Status: inactive
Page Count: 29
ICS Code (Thermoplastic materials): 83.080.20
scope:

This International Standard specifies four methods for the determination of the Vicat softening temperature (VST) of thermoplastic materials: - Method A50 using a force of 10 N and a heating rate of 50 °C/h - Method B50 using a force of 50 N and a heating rate of 50 °C/h - Method A120 using a force of 10 N and a heating rate of 120 °C/h - Method B120 using a force of 50 N and a heating rate of 120 °C/h. The methods specified are applicable only to thermoplastics, for which they give a measure of the temperature at which the thermoplastics start to soften rapidly.

Document History

December 1, 2022
Plastics - Thermoplastic materials - Determination of Vicat softening temperature (VST)
This document specifies four methods for the determination of the Vicat softening temperature (VST) of thermoplastic materials: — Method A50 using a force of 10 N and a heating rate of 50 °C/h; —...
November 1, 2013
Plastics - Thermoplastic materials - Determination of Vicat softening temperature (VST)
This International Standard specifies four methods for the determination of the Vicat softening temperature (VST) of thermoplastic materials: - Method A50 using a force of 10 N and a heating rate of...
NEN-EN-ISO 306
January 1, 2012
Plastics - Thermoplastic materials - Determination of Vicat softening temperature (VST)
This International Standard specifies four methods for the determination of the Vicat softening temperature (VST) of thermoplastic materials: - Method A50 using a force of 10 N and a heating rate of...
August 1, 2004
Plastics - Thermoplastic materials - Determination of Vicat softening temperature (VST)
This International Standard specifies four methods for the determination of the Vicat softening temperature (VST) of thermoplastic materials: - Method A50 using a force of 10 N and a heating rate of...
June 1, 2002
Plastics - Thermoplastic materials - Determination of Vicat softening temperature (VST)
This International Standard specifies four methods for the determination of the Vicat softening temperature (VST) of thermoplastic materials: - Method A50 using a force of 10 N and a heating rate of...
February 1, 1997
Thermoplastic materials - Determination of Vicat softening temperature(VST)
Specifies four methods for the determination: method A50 using a force of 10 N and a heating rate of 50 °C/h, method B50 using a force of 50 N and a heating rate of 50 °C/h, method A120 using a force...
Advertisement