NEN-EN-ISO 306
Thermoplastic materials - Determination of Vicat softening temperature(VST)
| Organization: | NEN |
| Publication Date: | 1 February 1997 |
| Status: | inactive |
| Page Count: | 12 |
| ICS Code (Thermoplastic materials): | 83.080.20 |
scope:
Specifies four methods for the determination: method A50 using a force of 10 N and a heating rate of 50 °C/h, method B50 using a force of 50 N and a heating rate of 50 °C/h, method A120 using a force of 10 N and a heating rate of 120 °C/h, method B120 using a force of 50 N and a heating rate of 120 °C/h. The principle is determining the temperature at which a standard intender penetrates 1 mm into the surface. The methods are applicable only to thermoplastics, for which they give a measure of the temperature at which the thermoplastics start to soften rapidly.
Document History