NEN-ISO 6804
Rubber and plastics inlet hoses and hose assemblies for washing-machines and dishwashers - Specification
| Organization: | NEN |
| Publication Date: | 1 November 2016 |
| Status: | inactive |
| Page Count: | 21 |
| ICS Code (Laundry appliances): | 97.060 |
| ICS Code (Dishwashers): | 97.040.40 |
| ICS Code (Hoses): | 83.140.40 |
scope:
NEN-ISO 6804 specifies the requirements for three types of rubber or plastics inlet hoses and hose assemblies for washing-machines and dishwashers connected to the domestic water supply at a pressure not exceeding 1 MPa (10 bar). It is applicable to the following types of hose: - type 1: rubber hoses for unheated water supply (maximum temperature 70 °C); - type 2: rubber hoses for heated water supply (maximum temperature 90 °C); - type 3: plastics hoses for unheated water supply (maximum temperature 60 °C). There may be national requirements for hose fittings and hoses conveying drinking water which must be complied with.
Document History