NEN-ISO 6804

Rubber and plastics inlet hoses and hose assemblies for washing-machines and dishwashers - Specification

inactive
Organization: NEN
Publication Date: 1 September 2009
Status: inactive
Page Count: 21
ICS Code (Laundry appliances): 97.060
ICS Code (Dishwashers): 97.040.40
ICS Code (Hoses): 83.140.40
scope:

This International Standard specifies the requirements for three types of rubber or plastics inlet hoses and hose assemblies for washing-machines and dishwashers connected to the domestic water supply at a pressure not exceeding 1 MPa (10 bar). It is applicable to the following types of hose: - Type 1: rubber hoses for unheated water supply (maximum temperature 70 °C). - Type 2: rubber hoses for heated water supply (maximum temperature 90 °C). - Type 3: plastics hoses for unheated water supply (maximum temperature 60 °C). There may be national requirements for hose fittings and hoses conveying drinking water which must be complied with.

Document History

June 1, 2023
Rubber and plastics inlet hoses and hose assemblies for washing machines and dishwashers - Specification
This document specifies the requirements for three types of rubber or plastics inlet hoses and hose assemblies for washing-machines and dishwashers connected to the domestic water supply at a...
November 1, 2016
Rubber and plastics inlet hoses and hose assemblies for washing-machines and dishwashers - Specification
NEN-ISO 6804 specifies the requirements for three types of rubber or plastics inlet hoses and hose assemblies for washing-machines and dishwashers connected to the domestic water supply at a pressure...
NEN-ISO 6804
September 1, 2009
Rubber and plastics inlet hoses and hose assemblies for washing-machines and dishwashers - Specification
This International Standard specifies the requirements for three types of rubber or plastics inlet hoses and hose assemblies for washing-machines and dishwashers connected to the domestic water...
June 1, 1990
Rubber hoses and hose assemblies - Washing-machines and dishwashers
This International Standard specifies requirements for flexible reinforced rubber hose and hose assemblies for washingmachines and dishwashers connected to a domestic water supply, where the hose...
Advertisement