NEN-ISO 6804
Rubber hoses and hose assemblies - Washing-machines and dishwashers
inactive
| Organization: | NEN |
| Publication Date: | 1 June 1990 |
| Status: | inactive |
| ICS Code (Laundry appliances): | 97.060 |
| ICS Code (Dishwashers): | 97.040.40 |
| ICS Code (Hoses): | 83.140.40 |
scope:
This International Standard specifies requirements for flexible reinforced rubber hose and hose assemblies for washingmachines and dishwashers connected to a domestic water supply, where the hose carries water at a pressure not exceeding 1 MPa and at a temperature not exceeding 95 ° C.
Document History
June 1, 2023
Rubber and plastics inlet hoses and hose assemblies for washing machines and dishwashers - Specification
This document specifies the requirements for three types of rubber or plastics inlet hoses and hose assemblies for washing-machines and dishwashers connected to the domestic water supply at a...
November 1, 2016
Rubber and plastics inlet hoses and hose assemblies for washing-machines and dishwashers - Specification
NEN-ISO 6804 specifies the requirements for three types of rubber or plastics inlet hoses and hose assemblies for washing-machines and dishwashers connected to the domestic water supply at a pressure...
September 1, 2009
Rubber and plastics inlet hoses and hose assemblies for washing-machines and dishwashers - Specification
This International Standard specifies the requirements for three types of rubber or plastics inlet hoses and hose assemblies for washing-machines and dishwashers connected to the domestic water...
NEN-ISO 6804
June 1, 1990
Rubber hoses and hose assemblies - Washing-machines and dishwashers
This International Standard specifies requirements for flexible reinforced rubber hose and hose assemblies for washingmachines and dishwashers connected to a domestic water supply, where the hose...