NEN-EN 14587-1

Railway applications - Track - Flash butt welding of rails - Part 1: New R220, R260, R260Mn and R350HT grade rails in a fixed plant

inactive
Organization: NEN
Publication Date: 1 November 2006
Status: inactive
Page Count: 39
ICS Code (Construction of railways): 93.100
ICS Code (Welding processes): 25.160.10
scope:

This European Standard specifies requirements for the approval of a welding process in a fixed plant, together with the requirements for subsequent welding production. It applies to new Vignole railway rails R220, R260, R260Mn and R350HT grade rails of 46 kg/m and above, as contained in EN 13674-1, welded by a flash butt welding process in a fixed plant and intended for use on railway infrastructure. This European Standard applies to the welding of rails into welded strings.

Document History

March 1, 2017
Railway applications - Infrastructure - Flash butt welding of new rails - Part 1: R220, R260, R260Mn, R320Cr, R350HT, R350LHT, R370CrHT and R400HT grade rails in a fixed plant
This European Standard specifies requirements for the approval of a welding process in a fixed plant, together with the requirements for subsequent welding production. It applies to new Vignole...
June 1, 2007
Railway applications - Track - Flash butt welding of rails - Part 1: New R220, R260, R260Mn and R350HT grade rails in a fixed plant
This European Standard specifies requirements for the approval of a welding process in a fixed plant, together with the requirements for subsequent welding production. It applies to new Vignole...
NEN-EN 14587-1
November 1, 2006
Railway applications - Track - Flash butt welding of rails - Part 1: New R220, R260, R260Mn and R350HT grade rails in a fixed plant
This European Standard specifies requirements for the approval of a welding process in a fixed plant, together with the requirements for subsequent welding production. It applies to new Vignole...
Advertisement