NEN-EN 14587-1

Railway applications - Infrastructure - Flash butt welding of new rails - Part 1: R220, R260, R260Mn, R320Cr, R350HT, R350LHT, R370CrHT and R400HT grade rails in a fixed plant

pending
Organization: NEN
Publication Date: 1 March 2017
Status: pending
Page Count: 44
ICS Code (Construction of railways): 93.100
ICS Code (Welding processes): 25.160.10
scope:

This European Standard specifies requirements for the approval of a welding process in a fixed plant, together with the requirements for subsequent welding production. It applies to new Vignole railway rails R220, R260, R260Mn, R320Cr, R350HT, R350LHT, R370CrHT and R400HT grade rails of 46 kg/m and above, as contained in EN 13674-1, welded by a flash butt welding process in a fixed plant and intended for use on railway infrastructure. This European Standard applies to the welding of rails into welded strings.

Document History

NEN-EN 14587-1
March 1, 2017
Railway applications - Infrastructure - Flash butt welding of new rails - Part 1: R220, R260, R260Mn, R320Cr, R350HT, R350LHT, R370CrHT and R400HT grade rails in a fixed plant
This European Standard specifies requirements for the approval of a welding process in a fixed plant, together with the requirements for subsequent welding production. It applies to new Vignole...
June 1, 2007
Railway applications - Track - Flash butt welding of rails - Part 1: New R220, R260, R260Mn and R350HT grade rails in a fixed plant
This European Standard specifies requirements for the approval of a welding process in a fixed plant, together with the requirements for subsequent welding production. It applies to new Vignole...
November 1, 2006
Railway applications - Track - Flash butt welding of rails - Part 1: New R220, R260, R260Mn and R350HT grade rails in a fixed plant
This European Standard specifies requirements for the approval of a welding process in a fixed plant, together with the requirements for subsequent welding production. It applies to new Vignole...
Advertisement