NEN-EN 14587-1
Railway applications - Track - Flash butt welding of rails - Part 1: New R220, R260, R260Mn and R350HT grade rails in a fixed plant
| Organization: | NEN |
| Publication Date: | 1 June 2007 |
| Status: | active |
| Page Count: | 42 |
| ICS Code (Construction of railways): | 93.100 |
| ICS Code (Welding processes): | 25.160.10 |
scope:
This European Standard specifies requirements for the approval of a welding process in a fixed plant, together with the requirements for subsequent welding production. It applies to new Vignole railway rails R220, R260, R260Mn and R350HT grade rails of 46 kg/m and above, as contained in EN 13674-1, welded by a flash butt welding process in a fixed plant and intended for use on railway infrastructure. This European Standard applies to the welding of rails into welded strings.
Document History