NEN-EN 393/A1
Lifejackets and personal buoyancy aids - Buoyancy aids - 50 N
inactive
| Organization: | NEN |
| Publication Date: | 1 April 1998 |
| Status: | inactive |
| ICS Code (Outdoor and water sports equipment): | 97.220.40 |
Document History
August 1, 1998
Lifejackets and personal buoyancy aids - Life jackets - 50 N
This Standard specifies the requirements for performance, sizing, marking and test methods for buoyancy aids. The type of buoyancy aid covered by the standard is a device of 50 N buoyancy which is...
August 1, 1998
Lifejackets and personal buoyancy aids - Life jackets - 50 N
This Standard specifies the requirements for performance, sizing, marking and test methods for buoyancy aids. The type of buoyancy aid covered by the standard is a device of 50 N buoyancy which is...
NEN-EN 393/A1
April 1, 1998
Lifejackets and personal buoyancy aids - Buoyancy aids - 50 N
A description is not available for this item.
January 1, 1996
Lifejackets and personal buoyancy aids - Buoyancy aids, 50 N
A description is not available for this item.
September 1, 1994
Lifejackets and personal buoyancy aids - Buoyancy aids, 50 N
This Standard specifies the requirements for performance, sizing, marking and test methods for buoyancy aids. The type of buoyancy aid covered by the standard is a device of 50 N buoyancy which is...