NEN-EN 393
Lifejackets and personal buoyancy aids - Life jackets - 50 N
| Organization: | NEN |
| Publication Date: | 1 August 1998 |
| Status: | inactive |
| Page Count: | 27 |
| ICS Code (Outdoor and water sports equipment): | 97.220.40 |
scope:
This Standard specifies the requirements for performance, sizing, marking and test methods for buoyancy aids. The type of buoyancy aid covered by the standard is a device of 50 N buoyancy which is only suitable for persons to swim and for use when there is little risk of incapacitation and help is very close to hand, and where more bulky protection would severely impair the wearer's activities. The buoyancy may be provided by an inherently buoyant material, or by the inflation of chambers permanently inflated with gas, of by a combination of these. The use of chambers permanently inflated with this standard, or of automatically-inflat
Document History