NEN-EN 393/A1

Lifejackets and personal buoyancy aids - Buoyancy aids, 50 N

inactive
Organization: NEN
Publication Date: 1 January 1996
Status: inactive
ICS Code (Outdoor and water sports equipment): 97.220.40

Document History

August 1, 1998
Lifejackets and personal buoyancy aids - Life jackets - 50 N
This Standard specifies the requirements for performance, sizing, marking and test methods for buoyancy aids. The type of buoyancy aid covered by the standard is a device of 50 N buoyancy which is...
August 1, 1998
Lifejackets and personal buoyancy aids - Life jackets - 50 N
This Standard specifies the requirements for performance, sizing, marking and test methods for buoyancy aids. The type of buoyancy aid covered by the standard is a device of 50 N buoyancy which is...
April 1, 1998
Lifejackets and personal buoyancy aids - Buoyancy aids - 50 N
A description is not available for this item.
NEN-EN 393/A1
January 1, 1996
Lifejackets and personal buoyancy aids - Buoyancy aids, 50 N
A description is not available for this item.
September 1, 1994
Lifejackets and personal buoyancy aids - Buoyancy aids, 50 N
This Standard specifies the requirements for performance, sizing, marking and test methods for buoyancy aids. The type of buoyancy aid covered by the standard is a device of 50 N buoyancy which is...

References

Advertisement