NEN-EN 50123-5
Railway applications - Fixed installations D.C. switchgear - Part 5: Surge arresters and low-voltage limiters for specific use in D.C. systems
| Organization: | NEN |
| Publication Date: | 1 February 1996 |
| Status: | inactive |
| ICS Code (Railway engineering in general): | 45.020 |
scope:
Divisions 1, 2, 3, and 4 of EN 50123-5 cover particular requirements for surge arresters for specific use in fixed installations of d.c. traction systems. These are surge arresters consisting of one or more non-linear resistors which may be in series with single or multiple spark gaps. In particular the following main uses of low-voltage limiters (LVL) are envisaged: - connection to the rail of metallic masses; - protection of rail circuits; - earthing of rails in the substation; - protection of cathodic circuits; - protection of cable shields.
Document History