NEN-EN 50123-5

Railway applications - Fixed installations D.C. switchgear - Part 5: Surge arresters and low-voltage limiters for specific use in D.C. systems

inactive
Organization: NEN
Publication Date: 1 November 1994
Status: inactive
ICS Code (Railway engineering in general): 45.020
scope:

Divisions 1, 2, 3, and 4 of EN 50123-5 cover particular requirements for surge arresters for specific use in fixed installations of d.c. traction systems. These are surge arresters consisting of one or more non-linear resistors which may be in series with single or multiple spark gaps. In particular the following main uses of low-voltage limiters (LVL) are envisaged: - connection to the rail of metallic masses; - protection of rail circuits; - earthing of rails in the substation; - protection of cathodic circuits; - protection of cable shields.

Document History

April 1, 2003
Railway applications - Fixed installations - D.C. switchgear - Part 5: Surge arresters and low-voltage limiters for specific use in d.c. systems
Sections 1, 2, 3 and 4 of this European Standard cover particular requirements for surge arresters for specific use in fixed installations of d.c. traction systems. These are surge arresters...
December 1, 2001
Railway applications - Fixed installations - D.C. switchgear - Part 5: Surge arresters and low-voltage limiters for specific use in d.c. systems
Sections 1, 2, 3 and 4 of this European Standard cover particular requirements for surge arresters for specific use in fixed installations of d.c. traction systems. These are surge arresters...
April 1, 1999
Railway applications - Fixed installations - D.C. switchgear - Part 5: Surge arresters and low-voltage limiters for specific use in d.c. systems
A description is not available for this item.
August 1, 1997
Railway applications - Fixed installations - D.C. switchgear - Part 5: Surge arresters and low-voltage limiters for specific use in d.c. systems
Divisions 1, 2, 3, and 4 of EN 50123-5 cover particular requirements for surge arresters for specific use in fixed installations of d.c. traction systems. These are surge arresters consisting of one...
February 1, 1996
Railway applications - Fixed installations D.C. switchgear - Part 5: Surge arresters and low-voltage limiters for specific use in D.C. systems
Divisions 1, 2, 3, and 4 of EN 50123-5 cover particular requirements for surge arresters for specific use in fixed installations of d.c. traction systems. These are surge arresters consisting of one...
NEN-EN 50123-5
November 1, 1994
Railway applications - Fixed installations D.C. switchgear - Part 5: Surge arresters and low-voltage limiters for specific use in D.C. systems
Divisions 1, 2, 3, and 4 of EN 50123-5 cover particular requirements for surge arresters for specific use in fixed installations of d.c. traction systems. These are surge arresters consisting of one...
Advertisement