NEN-EN 50123-5

Railway applications - Fixed installations - D.C. switchgear - Part 5: Surge arresters and low-voltage limiters for specific use in d.c. systems

inactive, Most Current
Organization: NEN
Publication Date: 1 April 2003
Status: inactive
Page Count: 39
ICS Code (Railway engineering in general): 45.020
ICS Code (Electric traction equipment): 29.280
scope:

Sections 1, 2, 3 and 4 of this European Standard cover particular requirements for surge arresters for specific use in fixed installations of d.c. traction systems. These are surge arresters consisting of one or more non-linear resistors which may be in series with single or multiple spark gaps. Low-voltage limiters are covered under section 5. These are protective devices mainly used in fixed installations of d.c. traction systems to connect certain portions of the circuit, when, owing to an abnormal situation, the voltage across the device exceeds a predetermined limited value. They may be associated with other devices such as contactors for self-restoring arrangements.

Document History

NEN-EN 50123-5
April 1, 2003
Railway applications - Fixed installations - D.C. switchgear - Part 5: Surge arresters and low-voltage limiters for specific use in d.c. systems
Sections 1, 2, 3 and 4 of this European Standard cover particular requirements for surge arresters for specific use in fixed installations of d.c. traction systems. These are surge arresters...
December 1, 2001
Railway applications - Fixed installations - D.C. switchgear - Part 5: Surge arresters and low-voltage limiters for specific use in d.c. systems
Sections 1, 2, 3 and 4 of this European Standard cover particular requirements for surge arresters for specific use in fixed installations of d.c. traction systems. These are surge arresters...
April 1, 1999
Railway applications - Fixed installations - D.C. switchgear - Part 5: Surge arresters and low-voltage limiters for specific use in d.c. systems
A description is not available for this item.
August 1, 1997
Railway applications - Fixed installations - D.C. switchgear - Part 5: Surge arresters and low-voltage limiters for specific use in d.c. systems
Divisions 1, 2, 3, and 4 of EN 50123-5 cover particular requirements for surge arresters for specific use in fixed installations of d.c. traction systems. These are surge arresters consisting of one...
February 1, 1996
Railway applications - Fixed installations D.C. switchgear - Part 5: Surge arresters and low-voltage limiters for specific use in D.C. systems
Divisions 1, 2, 3, and 4 of EN 50123-5 cover particular requirements for surge arresters for specific use in fixed installations of d.c. traction systems. These are surge arresters consisting of one...
November 1, 1994
Railway applications - Fixed installations D.C. switchgear - Part 5: Surge arresters and low-voltage limiters for specific use in D.C. systems
Divisions 1, 2, 3, and 4 of EN 50123-5 cover particular requirements for surge arresters for specific use in fixed installations of d.c. traction systems. These are surge arresters consisting of one...

References

Advertisement