NEN-EN-ISO 505

Conveyor belts - Method for the determination of the tear propagation resistance of textile conveyor belts

active, Most Current
Organization: NEN
Publication Date: 1 January 2018
Status: active
ICS Code (Continuous handling equipment in general): 53.040.01
ICS Code (Components for conveyors): 53.040.20
scope:

NEN-EN-ISO 505 specifies a method of test for the measurement of the propagation resistance of an initial tear in textile conveyor belts, either in full thickness or of the carcass only. This test is intended for application to textile belts in installations where there is a risk of longitudinal tearing.

Document History

NEN-EN-ISO 505
January 1, 2018
Conveyor belts - Method for the determination of the tear propagation resistance of textile conveyor belts
NEN-EN-ISO 505 specifies a method of test for the measurement of the propagation resistance of an initial tear in textile conveyor belts, either in full thickness or of the carcass only. This test is...
February 1, 2000
Conveyor belts - Method for the determination of the tear propagation resistance of textile conveyor belts
Specifies a method of test for the measurement of the propagation resistance of an initial tear in textile conveyor belts, either in full thickness or of the carcass only. This test is intended for...
January 1, 1995
Conveyor belts - Method for the determination of the tear propagation resistance of textile conveyor belts
Specifies a method of test for the measurement of the propagation resistance of an initial tear in textile conveyor belts, either in full thickness or of the carcass only. This test is intended for...
Advertisement