NEN-EN-ISO 505
Conveyor belts - Method for the determination of the tear propagation resistance of textile conveyor belts
inactive
| Organization: | NEN |
| Publication Date: | 1 February 2000 |
| Status: | inactive |
| ICS Code (Components for conveyors): | 53.040.20 |
scope:
Specifies a method of test for the measurement of the propagation resistance of an initial tear in textile conveyor belts, either in full thickness or of the carcass only. This test is intended for application to textile belts in installations where there is a risk of longitudinal tearing.
Document History
January 1, 2018
Conveyor belts - Method for the determination of the tear propagation resistance of textile conveyor belts
NEN-EN-ISO 505 specifies a method of test for the measurement of the propagation resistance of an initial tear in textile conveyor belts, either in full thickness or of the carcass only. This test is...
NEN-EN-ISO 505
February 1, 2000
Conveyor belts - Method for the determination of the tear propagation resistance of textile conveyor belts
Specifies a method of test for the measurement of the propagation resistance of an initial tear in textile conveyor belts, either in full thickness or of the carcass only. This test is intended for...
January 1, 1995
Conveyor belts - Method for the determination of the tear propagation resistance of textile conveyor belts
Specifies a method of test for the measurement of the propagation resistance of an initial tear in textile conveyor belts, either in full thickness or of the carcass only. This test is intended for...