NEN-EN-ISO 505

Conveyor belts - Method for the determination of the tear propagation resistance of textile conveyor belts

inactive
Organization: NEN
Publication Date: 1 January 1995
Status: inactive
ICS Code (Components for conveyors): 53.040.20
scope:

Specifies a method of test for the measurement of the propagation resistance of an initial tear in textile conveyor belts, either in full thickness or of the carcass only. This test is intended for application to textile belts in installations where there is a risk of longitudinal tearing.

Document History

January 1, 2018
Conveyor belts - Method for the determination of the tear propagation resistance of textile conveyor belts
NEN-EN-ISO 505 specifies a method of test for the measurement of the propagation resistance of an initial tear in textile conveyor belts, either in full thickness or of the carcass only. This test is...
February 1, 2000
Conveyor belts - Method for the determination of the tear propagation resistance of textile conveyor belts
Specifies a method of test for the measurement of the propagation resistance of an initial tear in textile conveyor belts, either in full thickness or of the carcass only. This test is intended for...
NEN-EN-ISO 505
January 1, 1995
Conveyor belts - Method for the determination of the tear propagation resistance of textile conveyor belts
Specifies a method of test for the measurement of the propagation resistance of an initial tear in textile conveyor belts, either in full thickness or of the carcass only. This test is intended for...
Advertisement