NEN-EN 756
Classification of wire electrodes and wire-flux combinations for submerged arc welding of carbon steels, carbon-manganese steels and micro alloyed steels
| Organization: | NEN |
| Publication Date: | 1 June 1992 |
| Status: | inactive |
| ICS Code (Welding consumables): | 25.160.20 |
scope:
This standard specifies requirements for classification of wire-flux combinations and deposited metal in the as welded condition for submerged arc welding of carbon steels, carbon-manganese steels and micro alloyed steels with a minimum yield strength of up to 500 N/mm² . One flux may be classified with different wire electrodes. The wire electrode is also classified separately based on its chemical composition. Fluxes for the single-run and two-run techniques are classified on the basis of the two-run technique.
Document History