NEN-EN 756

Welding consumables - Solid wire, tubular cored electrodes and electrode-flux combinations for submerged arc welding of non alloy and fine grain steels - Classification

inactive
Organization: NEN
Publication Date: 1 May 2002
Status: inactive
Page Count: 14
ICS Code (Welding consumables): 25.160.20
scope:

This standard specifies requirements for classification of electrode-flux combinations and all-weld metal in the as-welded condition for submerged arc welding of non alloy and fine grain steels with a minimum yield strength of up to 500 MPa. Classification can be made with solid wire electrodes or tubular cored electrodes. One flux may be classified with different electrodes. The solid wire electrode is also classified separately based on its chemical composition. Fluxes for the single and two run techniques are classified on the basis of the two run technique.

Document History

March 1, 2004
Welding consumables - Solid wires, solid wire-flux and tubular cored electrodes and electrode-flux combinations for submerged arc welding of non alloy and finegrain steels - Classification
This standard specifies requirements for classification of electrode-flux combinations and all-weld metal in the as-welded condition for submerged arc welding of non alloy and fine grain steels with...
NEN-EN 756
May 1, 2002
Welding consumables - Solid wire, tubular cored electrodes and electrode-flux combinations for submerged arc welding of non alloy and fine grain steels - Classification
This standard specifies requirements for classification of electrode-flux combinations and all-weld metal in the as-welded condition for submerged arc welding of non alloy and fine grain steels with...
November 1, 1995
Welding consumables - Wire electrodes and wire-flux combinations for submerged arc welding of non alloy and fine grain steels - Classification
This standard specifies requirements for classification of wire-flux combinations and deposited metal in the as welded condition for submerged arc welding of carbon steels, carbon-manganese steels...
June 1, 1992
Classification of wire electrodes and wire-flux combinations for submerged arc welding of carbon steels, carbon-manganese steels and micro alloyed steels
This standard specifies requirements for classification of wire-flux combinations and deposited metal in the as welded condition for submerged arc welding of carbon steels, carbon-manganese steels...
Advertisement