NEN-EN 756

Welding consumables - Wire electrodes and wire-flux combinations for submerged arc welding of non alloy and fine grain steels - Classification

inactive
Organization: NEN
Publication Date: 1 November 1995
Status: inactive
Page Count: 14
ICS Code (Welding consumables): 25.160.20
scope:

This standard specifies requirements for classification of wire-flux combinations and deposited metal in the as welded condition for submerged arc welding of carbon steels, carbon-manganese steels and micro alloyed steels with a minimum yield strength of up to 500 N/mm² . One flux may be classified with different wire electrodes. The wire electrode is also classified separately based on its chemical composition. Fluxes for the single-run and two-run techniques are classified on the basis of the two-run technique.

Document History

March 1, 2004
Welding consumables - Solid wires, solid wire-flux and tubular cored electrodes and electrode-flux combinations for submerged arc welding of non alloy and finegrain steels - Classification
This standard specifies requirements for classification of electrode-flux combinations and all-weld metal in the as-welded condition for submerged arc welding of non alloy and fine grain steels with...
May 1, 2002
Welding consumables - Solid wire, tubular cored electrodes and electrode-flux combinations for submerged arc welding of non alloy and fine grain steels - Classification
This standard specifies requirements for classification of electrode-flux combinations and all-weld metal in the as-welded condition for submerged arc welding of non alloy and fine grain steels with...
NEN-EN 756
November 1, 1995
Welding consumables - Wire electrodes and wire-flux combinations for submerged arc welding of non alloy and fine grain steels - Classification
This standard specifies requirements for classification of wire-flux combinations and deposited metal in the as welded condition for submerged arc welding of carbon steels, carbon-manganese steels...
June 1, 1992
Classification of wire electrodes and wire-flux combinations for submerged arc welding of carbon steels, carbon-manganese steels and micro alloyed steels
This standard specifies requirements for classification of wire-flux combinations and deposited metal in the as welded condition for submerged arc welding of carbon steels, carbon-manganese steels...
Advertisement